Altech Corp. Proximity Sensors KJ4-M12MN50-ANU

Description
Ind Prox Sens, M12, NF,0.5~4mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, NF,0.5~4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ4-M12MN50-ANU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ4-M12MN50-ANU
Proximity Sensors KJ4-M12MN50-ANU
Ind Prox Sens, M12, NF,0.5~4mm

Ind Prox Sens, M12, NF,0.5~4mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ4-M12MN50-ANU
Proximity Sensors KJ4-M12MN50-ANU
Proximity Sensors Ind Prox Sens, M12, NF,0.5~4mm

Proximity Sensors Ind Prox Sens, M12, NF,0.5~4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ4-M12MN50-ANU KJ4-M12MN50-ANU
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3527 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details