Altech Corp. Proximity Sensors KJ2-M12MB70-DPS-V2-SF

Description
Ind Prox Sens, M12, F, 2mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, F, 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ2-M12MB70-DPS-V2-SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ2-M12MB70-DPS-V2-SF
Proximity Sensors KJ2-M12MB70-DPS-V2-SF
Ind Prox Sens, M12, F, 2mm

Ind Prox Sens, M12, F, 2mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ2-M12MB70-DPS-V2-SF
Proximity Sensors KJ2-M12MB70-DPS-V2-SF
Proximity Sensors Ind Prox Sens, M12, F, 2mm

Proximity Sensors Ind Prox Sens, M12, F, 2mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ2-M12MB70-DPS-V2-SF KJ2-M12MB70-DPS-V2-SF
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003841-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details