Altech Corp. Proximity Sensors KJ15-M30MN40-ANU

Description
Ind Prox Sens, M30, NF, 3~15mm
Request a Quote Datasheet
Description
Ind Prox Sens, M30, NF, 3~15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ15-M30MN40-ANU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ15-M30MN40-ANU
Proximity Sensors KJ15-M30MN40-ANU
Ind Prox Sens, M30, NF, 3~15mm

Ind Prox Sens, M30, NF, 3~15mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ15-M30MN40-ANU
Proximity Sensors KJ15-M30MN40-ANU
Proximity Sensors Ind Prox Sens, M30, NF, 3~15mm

Proximity Sensors Ind Prox Sens, M30, NF, 3~15mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ15-M30MN40-ANU KJ15-M30MN40-ANU
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A1101ELHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details