Altech Corp. Proximity Sensors KJ14-M30MN80-ANU-F2

Description
Ind Prox Sens, M30, NF, 7~14mm
Request a Quote Datasheet
Description
Ind Prox Sens, M30, NF, 7~14mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ14-M30MN80-ANU-F2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ14-M30MN80-ANU-F2
Proximity Sensors KJ14-M30MN80-ANU-F2
Ind Prox Sens, M30, NF, 7~14mm

Ind Prox Sens, M30, NF, 7~14mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ14-M30MN80-ANU-F2
Proximity Sensors KJ14-M30MN80-ANU-F2
Proximity Sensors Ind Prox Sens, M30, NF, 7~14mm

Proximity Sensors Ind Prox Sens, M30, NF, 7~14mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ14-M30MN80-ANU-F2 KJ14-M30MN80-ANU-F2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3515 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Inductive Proximity Sensors - 5000004200-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details