The KET440UL Y/R is a 4-pole sheet metal enclosed motor disconnect switch with a toggle handle, Rated for general use up to 150 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, is rated NEMA Type 4 and IP65 for environmental protection, and operates within a temperature range of -20 °C to +40 °C.
Features:
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KET440UL Y/R | KET440UL Y/R |
| Product Name | 4 Pole Sheet Metal Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase; Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 40 amps | 40 amps |