The KET4125UL is a 4-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 125 A and 600 V AC, with a short circuit withstand rating of 10 kA. It features a UL Type 4 and IP65 enclosure, lockable with up to three padlocks, and operates within a temperature range of -20 °C to +40 °C. Terminal size accepts 8 to 1/0 AWG copper conductors with a torque of 50 lb. in. (5.6 Nm) and 5 mm Allen key screws. The switch is designed for across-the-line motor control and includes provisions for snap-on auxiliary contacts.
Features:
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KET4125UL | KET4125UL |
| Product Name | 4 Pole Sheet Metal Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase; Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 125 amps | 125 amps |