Altech Corp. UL98 Motor Disconnect Switch, Sheet Metal Enclosure KET360UL98 Y/R

Description
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet
Description
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET360UL98 Y/R - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Sheet Metal Enclosure
KET360UL98 Y/R
UL98 Motor Disconnect Switch, Sheet Metal Enclosure KET360UL98 Y/R
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
  • Can be used locally at the motor
  • UL Type 4
  • Excellent in harsh weather conditions
  • Resistant to many chemicals
  • Corrosion and UV resistant
  • IEC IP65 Protection Level
  • Lockable - Defeatable Handle
Buy Now Datasheet
Motor Disconnect Switches - KET360UL98 Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET360UL98 Y/R
Motor Disconnect Switches KET360UL98 Y/R
UL98 Motor Disconnet Switch - Sheet Metal Enclosure

UL98 Motor Disconnet Switch - Sheet Metal Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET360UL98 Y/R KET360UL98 Y/R
Product Name UL98 Motor Disconnect Switch, Sheet Metal Enclosure Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps 60 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 3 to 60 HP 40 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KKVM332 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
2 suppliers
Motor Disconnect Switches - KEM480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Motor Disconnect Switches - KEM380CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details