Altech Corp. UL98 Motor Disconnect Switch, Stainless Steel Enclosure KER460UL98 Y/R

Description
Can be used locally at the motor UL Type 4X Ideal where chemicals are used for cleaning and maintenance such as food processing and breweries Mining is another application area Stainless Steel (Grade AISI 316) Corrosion Resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet
Description
Can be used locally at the motor UL Type 4X Ideal where chemicals are used for cleaning and maintenance such as food processing and breweries Mining is another application area Stainless Steel (Grade AISI 316) Corrosion Resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER460UL98 Y/R - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Stainless Steel Enclosure
KER460UL98 Y/R
UL98 Motor Disconnect Switch, Stainless Steel Enclosure KER460UL98 Y/R
Can be used locally at the motor UL Type 4X Ideal where chemicals are used for cleaning and maintenance such as food processing and breweries Mining is another application area Stainless Steel (Grade AISI 316) Corrosion Resistant IEC IP65 Protection Level Lockable - Defeatable Handle
  • Can be used locally at the motor
  • UL Type 4X
  • Ideal where chemicals are used for cleaning and
  • maintenance such as food processing and breweries
  • Mining is another application area
  • Stainless Steel (Grade AISI 316)
  • Corrosion Resistant
  • IEC IP65 Protection Level
  • Lockable - Defeatable Handle
Buy Now Datasheet
Motor Disconnect Switches - KER460UL98 Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER460UL98 Y/R
Motor Disconnect Switches KER460UL98 Y/R
UL98 Motor Disconnet Switch - Stainless Steel Enclosure

UL98 Motor Disconnet Switch - Stainless Steel Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KER460UL98 Y/R KER460UL98 Y/R
Product Name UL98 Motor Disconnect Switch, Stainless Steel Enclosure Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps 60 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 3 to 60 HP 40 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
2 suppliers
U3 Encl. Disconnect Switches, 3 Pole - KEM340L Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details