Altech Corp. 3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER460UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER460UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Stainless Steel Enclosed Motor Disconnect Switches
KER460UL Y/R
3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER460UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KER460UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER460UL Y/R
Motor Disconnect Switches KER460UL Y/R
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KER460UL Y/R KER460UL Y/R
Product Name 3 Pole Stainless Steel Enclosed Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM4100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
Motor Disconnect Accessories - RKA 4P - Altech Corp.
Specs
Mounting Style DIN
View Details
Motor Disconnect Switches - RT 325 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details