The KEM4100UL98 Y/R is a three-pole UL98 motor disconnect switch with a polycarbonate enclosure, rated for 100 A general purpose current and 600 V AC, with a short-circuit withstand rating of 50 kA/100 A Class J. It features a lockable-defeatable handle with 1 1/4" padlock provision for up to three padlocks, and is rated UL Type 4X and IEC IP65 for environmental protection. Terminal sizes accept 8 AWG to 1/0 AWG copper conductors at 75°C, with a torque of 65 lb. in. (7.3 Nm) using a 4 mm Allen key. Enclosure dimensions are MF11UL, and the unit weighs 3.4 kg. The switch is UV and chemically resistant, designed for use at the motor location.
UL98 Motor Disconnet Switch - Polycarbonate Enclosure
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEM4100UL98 Y/R | KEM4100UL98 Y/R |
| Product Name | UL98 Motor Disconnect Switch, Polycarbonate Enclosure | Motor Disconnect Switches |
| Power | AC | |
| Phase | Single Phase; Three Phase | |
| Current Rating | 100 amps | 100 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 5 to 75 HP | 50 HP |