Altech Corp. 3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER4100UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER4100UL - Altech Corp.
Flemington, NJ, USA
3 Pole Stainless Steel Enclosed Motor Disconnect Switches
KER4100UL
3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER4100UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KER4100UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER4100UL
Motor Disconnect Switches KER4100UL
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KER4100UL KER4100UL
Product Name 3 Pole Stainless Steel Enclosed Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Extended/Direct Handle Motor Disconnect Switches - KU463N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
3 Pole Extended/Direct Handle Motor Disconnect Switches - KU316N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET460UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details