Altech Corp. 4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET460UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KET460UL is a 4-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 600 V AC and 60 A general purpose current, with a motor full-load current rating of 27 A at 600 V AC and 34 A at 480 V AC. It supports 1-phase motors up to 25 hp and 3-phase motors up to 25 hp across common voltage ranges. The switch features silver contacts for durable operation, a UL Type 4 and IP65 enclosure, and is lockable with up to three padlocks. It accepts 12-4 AWG copper conductors with a terminal torque of 16 lb.-in. (1.8 Nm) and has a short-circuit withstand rating of 10 kA with a back-up fuse. The enclosure dimensions are 155 mm x 150 mm x 120 mm, and it operates within -20 °C to +40 °C. Terminal screws are No. 2 Pozidrive.

Datasheet Summary
Powered by GS/AI

The KET460UL is a 4-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 600 V AC and 60 A general purpose current, with a motor full-load current rating of 27 A at 600 V AC and 34 A at 480 V AC. It supports 1-phase motors up to 25 hp and 3-phase motors up to 25 hp across common voltage ranges. The switch features silver contacts for durable operation, a UL Type 4 and IP65 enclosure, and is lockable with up to three padlocks. It accepts 12-4 AWG copper conductors with a terminal torque of 16 lb.-in. (1.8 Nm) and has a short-circuit withstand rating of 10 kA with a back-up fuse. The enclosure dimensions are 155 mm x 150 mm x 120 mm, and it operates within -20 °C to +40 °C. Terminal screws are No. 2 Pozidrive.

Suppliers

Company
Product
Description
Supplier Links
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET460UL - Altech Corp.
Flemington, NJ, USA
4 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET460UL
4 Pole Sheet Metal Enclosed Motor Disconnect Switch KET460UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET460UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET460UL
Motor Disconnect Switches KET460UL
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET460UL KET460UL
Product Name 4 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET460UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER480UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Toggle Handle Motor Disconnect Switches - KUE340 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER360UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details