The KER325UL is a 3-pole, non-fused, stainless steel enclosed motor disconnect switch rated for 25 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features a UL Type 4X enclosure with IP66 protection, corrosion-resistant AISI 316 stainless steel construction, and an operating temperature range of -20 °C to +40 °C. The switch has terminal torque of 16 lb. in. (1.8 Nm) for 14-8 AWG copper conductors, a lockable defeatable handle capable of accepting up to three padlocks, and dimensions of 115 mm × 120 mm × 99 mm. It weighs 1.35 kg (2.98 lb).
Features:
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER325UL | KER325UL |
| Product Name | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase; Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 25 amps | 25 amps |