Altech Corp. 3 Pole Toggle Handled Motor Disconnect Switches EVA3125+K/EVA

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVA3125+K/EVA is a 3-pole toggle handle motor disconnect switch rated for 125 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, a lockable design accommodating one padlock, and a cover plate. The switch is rated for NEMA Type 4 and IP65 enclosure protection, with an operating temperature range of -20 °C to +40 °C. Terminal torque is 50 lb. in. (5.6 Nm), and terminal acceptability is 8-1/0 AWG copper conductors. Dimensions are 79 mm × 53 mm × 47 mm, and it weighs 0.480 kg.

Datasheet Summary
Powered by GS/AI

The EVA3125+K/EVA is a 3-pole toggle handle motor disconnect switch rated for 125 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, a lockable design accommodating one padlock, and a cover plate. The switch is rated for NEMA Type 4 and IP65 enclosure protection, with an operating temperature range of -20 °C to +40 °C. Terminal torque is 50 lb. in. (5.6 Nm), and terminal acceptability is 8-1/0 AWG copper conductors. Dimensions are 79 mm × 53 mm × 47 mm, and it weighs 0.480 kg.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handled Motor Disconnect Switches - EVA3125+K/EVA - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handled Motor Disconnect Switches
EVA3125+K/EVA
3 Pole Toggle Handled Motor Disconnect Switches EVA3125+K/EVA
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number EVA3125+K/EVA
Product Name 3 Pole Toggle Handled Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Door Mount
Current Rating 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET425UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM460UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER360UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details