The KER3125UL is a 3-pole, non-fused, stainless steel enclosed motor disconnect switch rated for 125 A at 600 V AC, with a short circuit withstand rating of 10 kA. It features silver contacts for durable operation, an IP66 and UL Type 4X enclosure rated for corrosion resistance, and an operating temperature range of -20 °C to +40 °C. The switch accepts 8-1/0 AWG copper conductors with a terminal torque of 50 lb. in. (5.6 Nm) and is lockable with up to three padlocks. Dimensions are 160 mm height, 139 mm width, and 90 mm depth, with a weight of 2.66 kg (5.87 lb.).
Features:
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER3125UL | KER3125UL |
| Product Name | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 125 amps | 125 amps |