Altech Corp. 3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER360UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER360UL - Altech Corp.
Flemington, NJ, USA
3 Pole Stainless Steel Enclosed Motor Disconnect Switches
KER360UL
3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER360UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KER360UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER360UL
Motor Disconnect Switches KER360UL
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KER360UL KER360UL
Product Name 3 Pole Stainless Steel Enclosed Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER4100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
Motor Disconnect Switches - RT 425 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER360UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEA440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 20 HP
View Details