Altech Corp. UL98 Motor Disconnect Switch, Polycarbonate Enclosure KEM4100UL98

Description
Can be used locally at the motor UL Type 4X IEC IP65 Protection Level UV resistant Resistant to many chemicals Lockable - Defeatable Handle
Request a Quote Datasheet
Description
Can be used locally at the motor UL Type 4X IEC IP65 Protection Level UV resistant Resistant to many chemicals Lockable - Defeatable Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM4100UL98 - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Polycarbonate Enclosure
KEM4100UL98
UL98 Motor Disconnect Switch, Polycarbonate Enclosure KEM4100UL98
Can be used locally at the motor UL Type 4X IEC IP65 Protection Level UV resistant Resistant to many chemicals Lockable - Defeatable Handle
  • Can be used locally at the motor
  • UL Type 4X
  • IEC IP65 Protection Level
  • UV resistant
  • Resistant to many chemicals
  • Lockable - Defeatable Handle
Buy Now Datasheet
Motor Disconnect Switches - KEM4100UL98 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM4100UL98
Motor Disconnect Switches KEM4100UL98
UL98 Motor Disconnet Switch - Polycarbonate Enclosure

UL98 Motor Disconnet Switch - Polycarbonate Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM4100UL98 KEM4100UL98
Product Name UL98 Motor Disconnect Switch, Polycarbonate Enclosure Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps 100 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 5 to 75 HP 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET3100UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - RT 440 L42AD11 - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Motor Disconnect Switches - KET316UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Motor Disconnect Switches - EVA3100 + K/EVA - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details