The EVA380 + K/EVA Y/R is a 3-pole toggle handle motor disconnect switch rated for 80 A general use and 47 A full load at 600 V AC, with a short circuit withstand rating of 10 kA using a back-up fuse. It features silver contacts for durable operation, a yellow cover with red handle, and is lockable with one padlock. The switch has a terminal torque of 50 lb.in. (5.6 Nm), accepts 8-1/0 AWG copper conductors, and operates within a temperature range of -20 °C to +40 °C. It is enclosed with a UL Listed Type 4 and/or 4X rating, conforming to E185115 for watertight integrity. Dimensions are 78 mm height, 53 mm width, and 47 mm depth, weighing 0.480 kg.
Features:
Toggle Handle Motor Disconnect Switches
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | EVA380 + K/EVA Y/R | EVA380 + K/EVA Y/R |
| Product Name | 3 Pole Toggle Handle Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 80 amps | 80 amps |