Altech Corp. 3 Pole Aluminum Enclosed Motor Disconnect Switch KEA360UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Aluminum Enclosed Motor Disconnect Switch - KEA360UL - Altech Corp.
Flemington, NJ, USA
3 Pole Aluminum Enclosed Motor Disconnect Switch
KEA360UL
3 Pole Aluminum Enclosed Motor Disconnect Switch KEA360UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEA360UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEA360UL
Motor Disconnect Switches KEA360UL
Non-Fused Aluminum Enclosed Motor Disconnect Switch

Non-Fused Aluminum Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEA360UL KEA360UL
Product Name 3 Pole Aluminum Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Extended/Direct Handle Motor Disconnect Switches - KU316N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4125L - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 50 HP
View Details
UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details