Altech Corp. 3 Pole Toggle Handled Motor Disconnect Switches EVA3100+K/EVA

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handled Motor Disconnect Switches
EVA3100+K/EVA
3 Pole Toggle Handled Motor Disconnect Switches EVA3100+K/EVA
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
ALTH Open - EVA3100+K/EVA - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
EVA3100+K/EVA
ALTH Open EVA3100+K/EVA
DISCONNECT SWITCH, 3-P, 100A/600VAC

DISCONNECT SWITCH, 3-P, 100A/600VAC

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Disconnect Switches Disconnect Switches
Product Number EVA3100+K/EVA EVA3100+K/EVA
Product Name 3 Pole Toggle Handled Motor Disconnect Switches ALTH Open
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Door Mount
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM425UL - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 1 to 10 HP
View Details
Motor Disconnect Switches - EVA3100 + K/EVA - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details