Altech Corp. 4 pole Polycarbonate Enclosed Motor Disconnect Switches KEM480UL Y/R-N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEM480UL Y/R-N is a 4 pole polycarbonate enclosed motor disconnect switch designed for reliable operation in various industrial applications. It features a general use rating of 16 A to 150 A at 600V and is capable of across-the-line motor starting for motors up to 75 hp at 600V. The switch utilizes advanced technology with silver contacts, ensuring safe and durable operation. It has a short circuit withstand rating of 10 kA when used with a backup fuse. The KEM480UL Y/R-N is rated IP65 and NEMA Type 4, providing protection against dust and water ingress. It operates effectively within a temperature range of -20 °C to +40 °C and is available for both DIN rail and panel mounting.

Datasheet Summary
Powered by GS/AI

The KEM480UL Y/R-N is a 4 pole polycarbonate enclosed motor disconnect switch designed for reliable operation in various industrial applications. It features a general use rating of 16 A to 150 A at 600V and is capable of across-the-line motor starting for motors up to 75 hp at 600V. The switch utilizes advanced technology with silver contacts, ensuring safe and durable operation. It has a short circuit withstand rating of 10 kA when used with a backup fuse. The KEM480UL Y/R-N is rated IP65 and NEMA Type 4, providing protection against dust and water ingress. It operates effectively within a temperature range of -20 °C to +40 °C and is available for both DIN rail and panel mounting.

Suppliers

Company
Product
Description
Supplier Links
4 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM480UL Y/R-N - Altech Corp.
Flemington, NJ, USA
4 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM480UL Y/R-N
4 pole Polycarbonate Enclosed Motor Disconnect Switches KEM480UL Y/R-N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KEM480UL Y/R-N
Product Name 4 pole Polycarbonate Enclosed Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 80 amps
Unlock Full Specs
to access all available technical data

Similar Products