Altech Corp. 3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM360UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM360UL Y/R - Altech Corp.
Flemington, NJ, USA
3 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM360UL Y/R
3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM360UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEM360UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM360UL Y/R
Motor Disconnect Switches KEM360UL Y/R
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet
Switch; 60 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Yellow/Red - 70156766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; 60 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Yellow/Red
70156766
Switch; 60 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Yellow/Red 70156766
Enclosed Motor Disconnect Switches It is in rectangle shape These enclosed switches can be used locally at the motor.

Enclosed Motor Disconnect Switches

  • It is in rectangle shape
    These enclosed switches can be used locally at the motor.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KEM360UL Y/R KEM360UL Y/R 70156766
Product Name 3 pole Polycarbonate Enclosed Motor Disconnect Switches Motor Disconnect Switches Switch; 60 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Yellow/Red
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount Panel
Current Rating 60 amps 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4100L - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 50 HP
View Details
Motor Disconnect Switches - KET416UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details