Altech Corp. 3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM325UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEM325UL is a 3-pole, non-fused, polycarbonate enclosed motor disconnect switch rated for 25 A general use current and 600 V AC, with a short circuit withstand rating of 10 kA. It features silver contacts for durable operation, UL Type 4X and IEC IP65 environmental protection, and is lockable with up to three padlocks. Operating temperature ranges from -20 °C to +40 °C. The switch accepts 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm) and has dimensions of 131 mm × 96 mm × 144 mm. It is designed for panel or DIN rail mounting and is suitable for AC motor across-the-line applications up to 5 hp at 220-240 V AC.

Datasheet Summary
Powered by GS/AI

The KEM325UL is a 3-pole, non-fused, polycarbonate enclosed motor disconnect switch rated for 25 A general use current and 600 V AC, with a short circuit withstand rating of 10 kA. It features silver contacts for durable operation, UL Type 4X and IEC IP65 environmental protection, and is lockable with up to three padlocks. Operating temperature ranges from -20 °C to +40 °C. The switch accepts 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm) and has dimensions of 131 mm × 96 mm × 144 mm. It is designed for panel or DIN rail mounting and is suitable for AC motor across-the-line applications up to 5 hp at 220-240 V AC.

Suppliers

Company
Product
Description
Supplier Links
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM325UL - Altech Corp.
Flemington, NJ, USA
3 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM325UL
3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM325UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEM325UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM325UL
Motor Disconnect Switches KEM325UL
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet
ALTH Enclosed - KEM325UL - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Enclosed
KEM325UL
ALTH Enclosed KEM325UL
Enclosed Disconnect Switch, 3-P, 25A

Enclosed Disconnect Switch, 3-P, 25A

Supplier's Site
Switch; 25 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Black; Rectangle - 70156760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; 25 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Black; Rectangle
70156760
Switch; 25 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Black; Rectangle 70156760
Enclosed Motor Disconnect Switches It is in rectangle shape These enclosed switches can be used locally at the motor.

Enclosed Motor Disconnect Switches

  • It is in rectangle shape
    These enclosed switches can be used locally at the motor.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KEM325UL KEM325UL KEM325UL 70156760
Product Name 3 pole Polycarbonate Enclosed Motor Disconnect Switches Motor Disconnect Switches ALTH Enclosed Switch; 25 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Black; Rectangle
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount Panel
Current Rating 25 amps 21 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - LSF 416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
4 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM440UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KER316UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Motor Disconnect Switches - KER480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details