Altech Corp. 4 pole Polycarbonate Enclosed Motor Disconnect Switches KEM440UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM440UL Y/R - Altech Corp.
Flemington, NJ, USA
4 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM440UL Y/R
4 pole Polycarbonate Enclosed Motor Disconnect Switches KEM440UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEM440UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM440UL Y/R
Motor Disconnect Switches KEM440UL Y/R
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM440UL Y/R KEM440UL Y/R
Product Name 4 pole Polycarbonate Enclosed Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Polycarbonate Enclosed Motor Disconnect Switches - KKVM 332 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Enclosed Disconnect Switches, 3 pole - KEM3125 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase (optional feature)
Current Rating 125 amps
View Details