The LSF 416UL is a 4-pole motor disconnect switch rated for 600 V AC and 60 V DC, with a general purpose current rating of 16 A and a motor full-load current rating of 11 A at 600 V AC. It supports horsepower ratings of 3 HP at 208 V, 5 HP at 415 V, 7.5 HP at 480 V, and 10 HP at 600 V. The switch features integrated base and DIN-rail mounting, silver contacts, and a short-circuit withstand rating of 5 kA with an upstream RK5 fuse of 70 A. Terminal size accepts 14-8 AWG copper conductors with a torque of 16 lb·in (1.8 Nm) and a No. 2 Pozidrive screw head. It complies with UL 60947-4-1 and is UL-listed as a disconnect switch for 16-40 A applications.
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | LSF 416UL |
| Product Name | Motor Disconnect Switches |
| Current Rating | 16 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 7.5 HP |