Altech Corp. Motor Disconnect Switches KEM3150L

Description
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Request a Quote Datasheet
Description
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - KEM3150L - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM3150L
Motor Disconnect Switches KEM3150L
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3150L - Altech Corp.
Flemington, NJ, USA
3 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM3150L
3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM3150L
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches Non-Fused Switch Operating Temperature is -20°C to +40°C

Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Features:

  • General Use Rating - 16A to 150A/600V
  • Toggle Switches
  • Non-Fused Switch
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM3150L KEM3150L
Product Name Motor Disconnect Switches 3 pole Polycarbonate Enclosed Motor Disconnect Switches
Current Rating 150 amps 150 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 60 HP 7.5 to 75 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 3P 3P
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3125 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 50 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER360UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Aluminum Enclosed Motor Disconnect Switch - KEA3100UL Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details