Non-Fused Aluminum Enclosed Motor Disconnect Switch with yellow/red handle, 4 poles, 16 A general purpose current, and 600 V AC maximum voltage. Features UL Type 4 and IP66 protection, UV and chemical resistance, and a lockable, defeatable handle. Terminal size accepts 14-8 AWG copper conductors at 16 lb. in. (1.8 Nm) torque. Enclosure is A2 type, measuring 101.5 mm × 116 mm × 82 mm, weighing 0.8 kg. Short circuit withstand rating is 10 kA at 600 V. Upstream fuse ratings include K5/RK5 at 30 A, RK1 at 60 A, J at 80 A. Motor full load ampacity is 14 A at 480 V AC and 9 A at 600 V AC. Horsepower ratings range from 1 HP at 110-120 V AC to 10 HP at 440-480 V AC three-phase. Compatible with auxiliary contacts KU1.V and KU2.V. All models accept up to three padlocks.
Non-Fused Aluminum Enclosed Motor Disconnect Switch
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KEA416UL Y/R |
| Product Name | Motor Disconnect Switches |
| Current Rating | 16 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 10 HP |