The KER425UL is a 3-pole stainless steel enclosed motor disconnect switch with a general purpose current rating of 25 A and maximum voltage of 600 V AC. It features a UL Type 4X enclosure, corrosion-resistant AISI 316 stainless steel construction, and is rated for IP66 protection. The switch has a short circuit withstand rating of 10 kA and supports auxiliary contacts KU1.V and KU2.V. Dimensions are 120 mm × 115 mm × 99 mm, with a weight of 1.35 kg. Terminal size accepts 14-8 AWG copper conductors with a torque of 16 lb. in. (1.8 Nm), and it is lockable with up to three padlocks. Operating temperature range is -20 °C to +40 °C.
Features:
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER425UL | KER425UL |
| Product Name | 3 Pole Stainless Steel Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 25 amps | 25 amps |