Altech Corp. 3 Pole Aluminum Enclosed Motor Disconnect Switch KEA360UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEA360UL Y/R is a three-pole, non-fused, aluminum enclosed motor disconnect switch rated for 60 A general use current and 600 V AC, designed for motor applications up to 25 HP at 480 V AC. It features a lockable, defeatable handle, UL Type 4 and IP66 enclosure rating, and operates within -20 °C to +40 °C. The switch has a short-circuit withstand rating of 10 kA with an upstream fuse and accepts 12-4 AWG copper conductors with a terminal torque of 16 lb.in. The yellow/red handle is characteristic of this variant.

Datasheet Summary
Powered by GS/AI

The KEA360UL Y/R is a three-pole, non-fused, aluminum enclosed motor disconnect switch rated for 60 A general use current and 600 V AC, designed for motor applications up to 25 HP at 480 V AC. It features a lockable, defeatable handle, UL Type 4 and IP66 enclosure rating, and operates within -20 °C to +40 °C. The switch has a short-circuit withstand rating of 10 kA with an upstream fuse and accepts 12-4 AWG copper conductors with a terminal torque of 16 lb.in. The yellow/red handle is characteristic of this variant.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Aluminum Enclosed Motor Disconnect Switch - KEA360UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Aluminum Enclosed Motor Disconnect Switch
KEA360UL Y/R
3 Pole Aluminum Enclosed Motor Disconnect Switch KEA360UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEA360UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEA360UL Y/R
Motor Disconnect Switches KEA360UL Y/R
Non-Fused Aluminum Enclosed Motor Disconnect Switch

Non-Fused Aluminum Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEA360UL Y/R KEA360UL Y/R
Product Name 3 Pole Aluminum Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - RT 440 L42AD11 - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET425UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEA425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details