Door-mounted motor disconnect switch for 3-phase applications with a 3-pole configuration, rated for 600 V AC and 60 V DC, and a maximum current of 16 A general purpose or 11 A motor full-load current. Features silver contacts, rear-facing terminals, and a short-circuit withstand rating of 5 kA at 600 V AC with upstream RK5 fuses up to 70 A. Terminals accept 14-8 AWG copper conductors with a torque of 16 lb. in. (1.8 Nm) and use No. 2 Pozidrive screws. Integrated door or side panel mounting is supported. The switch operation is independent of actuation speed, ensuring reliable make/break performance.
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | RT 416 L42AD11 |
| Product Name | Motor Disconnect Switches |
| Current Rating | 30 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 7.5 HP |