Altech Corp. 3 Pole Toggle Handled Motor Disconnect Switches EVA3100+K/EVA Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVA3100+K/EVA Y/R is a 3-pole toggle handle motor disconnect switch rated for 100 A at 600 V AC, with a short circuit withstand rating of 10 kA using a back-up fuse. It features silver contacts for durable operation, a lockable design accepting one padlock, and a yellow cover with a red handle. The switch is enclosed with UL Listed Type 4 and/or 4X rating, complying with E185115 watertight standards, and operates within a temperature range of -20 °C to +40 °C. Terminal torque is 50 lb. in. (5.6 Nm), with screw terminals accepting 8-1/0 AWG copper conductors. Dimensions are 79 mm width, 53 mm height, and 47 mm depth, weighing 0.480 kg. The switch includes a cover plate.

Datasheet Summary
Powered by GS/AI

The EVA3100+K/EVA Y/R is a 3-pole toggle handle motor disconnect switch rated for 100 A at 600 V AC, with a short circuit withstand rating of 10 kA using a back-up fuse. It features silver contacts for durable operation, a lockable design accepting one padlock, and a yellow cover with a red handle. The switch is enclosed with UL Listed Type 4 and/or 4X rating, complying with E185115 watertight standards, and operates within a temperature range of -20 °C to +40 °C. Terminal torque is 50 lb. in. (5.6 Nm), with screw terminals accepting 8-1/0 AWG copper conductors. Dimensions are 79 mm width, 53 mm height, and 47 mm depth, weighing 0.480 kg. The switch includes a cover plate.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handled Motor Disconnect Switches
EVA3100+K/EVA Y/R
3 Pole Toggle Handled Motor Disconnect Switches EVA3100+K/EVA Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number EVA3100+K/EVA Y/R
Product Name 3 Pole Toggle Handled Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Door Mount
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER460UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
Motor Disconnect Switches - LSF 416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER4125UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM380UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers