The AIS30N15AN024-Q65 is a non-flush mount cylindrical inductive proximity sensor with a 30 mm diameter and a 15 mm sensing distance, designed for DC operation with a 3-wire NPN output. It features a nickel-plated brass housing, a 2-meter fixed PVC cable, and meets IP67 protection standards. The sensor is suitable for use with ferrous and non-ferrous metals, with a maximum output current of 250 mA and an operating voltage range of 10-30 VDC. Its quick disconnect connector is compatible with standard Altech cable assemblies.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M30-S15-NF-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS30N15AN024-Q65 | AIS30N15AN024-Q65 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.5900 inch (14.99 mm) | |
| Repeatability | 39.37 mils (1000 µm) | |
| Switching Frequency | 0.0300 to 0.3000 kHz |