The 9982-4950 is a 2-meter DC cable assembly for quick-disconnect cylindrical inductive proximity sensors, featuring a PVC right-angle connector with a 64-pin interface. It is compatible with sensors operating at 10-30 VDC and draws ≤12 mA. The cable supports PNP or NPN output configurations and is rated for a maximum switching frequency of 1500 Hz with an output saturation voltage of ≤2.4 V. The assembly is designed for use with M12 flush-mount sensors up to 30 mm in diameter and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 environmental protection standards.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S4.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9982-4950 | 9982-4950 | 9982-4950 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1.5 kHz |