The 9964-4400 is a cylindrical inductive proximity sensor with a 18 mm diameter, flush mount design, and 5 mm sensing distance. It operates on 10-30 V DC, with a maximum load current of 200 mA and a supply current of 10 mA. The sensor features NPN normally closed output, a voltage drop of ≤2.4 V, and a switching frequency of 1000 Hz. It has ≤15% hysteresis and ≤10% temperature drift, with repeatability of 0.25 mm. The housing is nickel-plated brass, and it meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. Operating temperature ranges from -25 to 70°C. It comes with a fixed 2-meter cable and includes a brass nickel-plated locknut.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S5.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9964-4400 | 9964-4400 | 9964-4400 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.2000 inch (5.08 mm) | ||
| Repeatability | 9.84 mils (250 µm) | ||
| Switching Frequency | 1 kHz |