The AIS18F08AP024-2M is a cylindrical inductive proximity sensor with a flush mount design, an 18mm diameter housing, and a sensing distance of 8mm. It operates on DC 10-30V with a PNP output, and includes a fixed 2-meter PVC cable. The sensor meets IP67 protection standards and is designed for non-contact detection of ferrous and non-ferrous metals in industrial applications.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S8.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS18F08AP024-2M | AIS18F08AP024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3100 inch (7.87 mm) | |
| Repeatability | 15.75 mils (400 µm) | |
| Switching Frequency | 0.5000 kHz |