The part number 9966-4263 is a 30mm non-flush mount cylindrical inductive proximity sensor with a fixed cable assembly, rated for 10-30VDC operation, 200mA switching current, and a sensing distance of 15mm. It features a PBT housing, NPN output, and complies with IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. The assembly includes a 2-meter PVC cable with 63/65 connector and operates at up to 300Hz. The part is designed for non-embeddable mounting and has a maximum residual voltage of 2.4V.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9966-4263 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.5900 inch (14.99 mm) |
| Repeatability | 29.53 mils (750 µm) |
| Switching Frequency | 0.3000 kHz |