Altech Corp. Cylindrical Sensors 9962-4100

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9962-4100 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9962-4100
Cylindrical Sensors 9962-4100
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9962-4100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-4100
Proximity Sensors 9962-4100
ITBN-M12-S2.0-FL-103 0VDC

ITBN-M12-S2.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-4100
Proximity Sensors 9962-4100
Proximity Sensors M12 FlushMount Cable 10-30V 2mm

Proximity Sensors M12 FlushMount Cable 10-30V 2mm

Buy Now Datasheet
Sensor, Cylindrical; Inductive Sensing Mode; 12 mm; 3 Wire DC; 2 to 15 mm; - 70077086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Cylindrical; Inductive Sensing Mode; 12 mm; 3 Wire DC; 2 to 15 mm;
70077086
Sensor, Cylindrical; Inductive Sensing Mode; 12 mm; 3 Wire DC; 2 to 15 mm; 70077086
10 to 30 V Supply Voltage, CE Mark, DC Cylindrical Sensors Most complete range of fixed cable and quick disconnect styles Industry standard 10-30V DC operating voltage and 200 mA output current

10 to 30 V Supply Voltage, CE Mark, DC Cylindrical Sensors

  • Most complete range of fixed cable and quick disconnect styles
  • Industry standard 10-30V DC operating voltage and 200 mA output current
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9962-4100 9962-4100 9962-4100 70077086
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors Sensor, Cylindrical; Inductive Sensing Mode; 12 mm; 3 Wire DC; 2 to 15 mm;
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical
Operation Distance 0.1600 inch (4.06 mm) 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1 kHz 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9962-4300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08317822365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details