Altech Corp. Cylindrical Sensors AIS18F05UN024-Q65

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIS18F05UN024-Q65 is a cylindrical inductive proximity sensor with a flush mount design, 18mm diameter, and a sensing distance of 5mm. It operates on DC 10-30V with a 3-wire NPN output, providing complementary normally open/normally closed functionality. The sensor features a nickel-plated brass housing, and is supplied with a 4-pin M12 quick disconnect connector. It meets IP67 protection standards and includes short circuit, overload, reverse polarity, and transient voltage protection. Operating temperature ranges from -25 to 70°C. Maximum load current is 250mA, switching frequency is 500Hz, and repeatability is ≤0.2mm.

Datasheet Summary
Powered by GS/AI

The AIS18F05UN024-Q65 is a cylindrical inductive proximity sensor with a flush mount design, 18mm diameter, and a sensing distance of 5mm. It operates on DC 10-30V with a 3-wire NPN output, providing complementary normally open/normally closed functionality. The sensor features a nickel-plated brass housing, and is supplied with a 4-pin M12 quick disconnect connector. It meets IP67 protection standards and includes short circuit, overload, reverse polarity, and transient voltage protection. Operating temperature ranges from -25 to 70°C. Maximum load current is 250mA, switching frequency is 500Hz, and repeatability is ≤0.2mm.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS18F05UN024-Q65 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS18F05UN024-Q65
Cylindrical Sensors AIS18F05UN024-Q65
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
AIS18F05UN024-Q65
Proximity Sensors AIS18F05UN024-Q65
Proximity Sensors SENSOR-M18-S5.0-F-10 30VDC

Proximity Sensors SENSOR-M18-S5.0-F-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number AIS18F05UN024-Q65 AIS18F05UN024-Q65
Product Name Cylindrical Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Block Sensors - 9853-3700 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
3 suppliers
Cylindrical Sensors - 9964-4265 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Cylindrical Sensors - AIS30F10UN024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
2 suppliers