Altech Corp. Block Sensors 9853-3700

Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Sensors - 9853-3700 - Altech Corp.
Flemington, NJ, USA
Block Sensors
9853-3700
Block Sensors 9853-3700
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9853-3700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9853-3700
Proximity Sensors 9853-3700
IBPL-B03-S13 -PF-20250VAC

IBPL-B03-S13 -PF-20250VAC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9853-3700
Proximity Sensors 9853-3700
Proximity Sensors IBPL-B03-S13 -PF-20250VAC

Proximity Sensors IBPL-B03-S13 -PF-20250VAC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9853-3700 9853-3700 9853-3700
Product Name Block Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
Repeatability 51.18 mils (1300 µm)
Switching Frequency 0.0150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9962-5765 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Ring Style Sensors - 9706-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 7.87 inch (200 mm)
View Details
Proximity Sensors - 08400832663 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details