The 9964-4265 is a 18 mm diameter, flush-mount, DC 3-wire inductive proximity sensor with PNP normally open output, featuring a 65-style 4-pin micro connector and a nickel-plated brass housing. It operates at 10-30 VDC with a maximum load current of 200 mA, a switching frequency of 500 Hz, and a sensing distance of 8 mm. The sensor meets IEC(529) IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, has a temperature range of -25 to 70°C, and includes reverse polarity, short circuit, and overload protection.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S8.0-NF-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9964-4265 | 9964-4265 | 9964-4265 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3100 inch (7.87 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |