The AIS12N04UN024-2M is a 12 mm diameter cylindrical inductive proximity sensor with a 4 mm non-flush sensing distance, rated for 10-30 VDC operation and featuring a 3-wire NPN normally closed output. It comes with a 2-meter PVC fixed cable and meets IP67 protection standards. The housing is nickel-plated brass.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M12-S4.0-NF-1
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12N04UN024-2M | AIS12N04UN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.1600 inch (4.06 mm) | |
| Repeatability | 11.81 mils (300 µm) | |
| Switching Frequency | 1 kHz |