Altech Corp. Large-Area Sensors 9869-0030

Description
Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines can be avoided this way. The output signal is dynamic. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines can be avoided this way. The output signal is dynamic. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large-Area Sensors - 9869-0030 - Altech Corp.
Flemington, NJ, USA
Large-Area Sensors
9869-0030
Large-Area Sensors 9869-0030
Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines can be avoided this way. The output signal is dynamic. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines can be avoided this way. The output signal is dynamic.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9869-0030
Product Name Large-Area Sensors
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - AIS18F05UN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
2 suppliers
Ring Style Sensors - 9709-0359 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 5.12 inch (130 mm)
View Details
Hardware - 08317610565 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Inductive Proximity Sensors - 9962-5765 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers