Altech Corp. Cylindrical Sensors AIS12N04UN024-Q65

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIS12N04UN024-Q65 is a cylindrical inductive proximity sensor from Altech Corp. designed for non-flush mounting applications. It features a sensing distance of up to 15mm and operates within a voltage range of 10-30V DC. The sensor has a nickel-plated brass housing, ensuring durability and resistance to environmental factors, meeting IP67 protection standards. It is equipped with a 2-meter fixed PVC cable, with options for longer lengths and different materials available. The output configuration can be Normally Open (NO) or Normally Closed (NC), making it versatile for various applications. This sensor is suitable for detecting metal objects without physical contact, making it ideal for automation and control systems.

Datasheet Summary
Powered by GS/AI

The AIS12N04UN024-Q65 is a cylindrical inductive proximity sensor from Altech Corp. designed for non-flush mounting applications. It features a sensing distance of up to 15mm and operates within a voltage range of 10-30V DC. The sensor has a nickel-plated brass housing, ensuring durability and resistance to environmental factors, meeting IP67 protection standards. It is equipped with a 2-meter fixed PVC cable, with options for longer lengths and different materials available. The output configuration can be Normally Open (NO) or Normally Closed (NC), making it versatile for various applications. This sensor is suitable for detecting metal objects without physical contact, making it ideal for automation and control systems.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS12N04UN024-Q65 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS12N04UN024-Q65
Cylindrical Sensors AIS12N04UN024-Q65
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - Industrial - 1920-2289-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1920-2289-ND
Proximity Sensors - Industrial 1920-2289-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
AIS12N04UN024-Q65
Proximity Sensors AIS12N04UN024-Q65
Proximity Sensors SENSOR-M12-S4.0-NF-1 030VDC

Proximity Sensors SENSOR-M12-S4.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number AIS12N04UN024-Q65 1920-2289-ND AIS12N04UN024-Q65
Product Name Cylindrical Sensors Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
Repeatability 11.81 mils (300 µm)
Switching Frequency 1 kHz 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 08400830063 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Cylindrical Sensors - 9956-1468 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers
Hardware - 08310001891 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details