The 9984-5000 is a cylindrical inductive proximity sensor with a 18mm diameter, flush mount design, and a sensing distance of 12mm. It operates on 10-30V DC, draws ≤20mA supply current, and supports a maximum load current of 200mA with PNP normally open output. The sensor features a nickel-plated brass housing, 2m fixed PVC cable, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It includes reverse polarity, overload, and short circuit protection, with a switching frequency of 500Hz and operating temperature range of -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S12 -FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9984-5000 | 9984-5000 | 9984-5000 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.4000 inch (10.16 mm) | ||
| Repeatability | 23.62 mils (600 µm) | ||
| Switching Frequency | 0.5000 kHz |