The 9962-6065 is a cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a sensing distance of 4mm. It operates on 10-30V DC with a maximum load current of 200mA and uses a 3-wire PNP normally open configuration. The sensor has a nickel-plated brass housing, an operating temperature range of -40 to 100°C, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It includes a cable with 65cm length and integrated LED output indication.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9962-6065 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 7.87 mils (200 µm) |
| Switching Frequency | 2 kHz |