9984-4950 is a 2-meter DC cable assembly for quick disconnect inductive proximity sensors, featuring a PVC right-angle connector with 2LED and PNP output. It is compatible with M18 flush mount sensors operating at 10-30VDC and drawing ≤12mA, with a maximum switching frequency of 500Hz and a voltage drop of ≤2.4V. The cable is designed for use with Altech cylindrical sensors that feature nickel-plated brass, stainless steel, or non-metallic housings, and meet IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S8.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9984-4950 | 9984-4950 | 9984-4950 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3100 inch (7.87 mm) | ||
| Repeatability | 31.5 mils (800 µm) | ||
| Switching Frequency | 0.5000 kHz |