The AIK12N04AP024-2M is a DC 3-wire, non-flush mount inductive proximity sensor with a 4mm sensing distance and a 12mm threaded housing. It operates from 10 to 30V DC, delivers a 250mA maximum output current, and features a PNP transistor output with an LED indicator. The sensor includes a 2-meter fixed PVC cable, offers ±4μm/K temperature drift, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It has a switching frequency of up to 1000 Hz, a voltage drop of ≤2.5V, and includes short circuit, overload, reverse polarity, and transient voltage protection. The housing is nickel-plated brass.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
SENSOR PROX INDUCTIVE 4MM CYLIND
Proximity Sensors SENSOR M12-S4.0-NF-1030VD
| Altech Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIK12N04AP024-2M | 1920-2283-ND | AIK12N04AP024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 11.81 mils (300 µm) | ||
| Switching Frequency | 0.1000 kHz | 1 kHz |