Altech Corp. Cylindrical Sensors 9982-4464

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9982-4464 is a cylindrical inductive proximity sensor in the GL Series, featuring a 12 mm diameter, flush mount design, and a sensing distance of 2 mm. It has a brass, nickel-plated housing, operates on 10-60 VDC, and provides a 400 mA PNP normally closed output. The sensor includes two LEDs to indicate operating voltage and output state, meets IEC 60529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and operates within a temperature range of -25 to 70°C. It uses a 64-style 3-pin Pico connector with a 2 m cable and brass locknuts.

Datasheet Summary
Powered by GS/AI

The 9982-4464 is a cylindrical inductive proximity sensor in the GL Series, featuring a 12 mm diameter, flush mount design, and a sensing distance of 2 mm. It has a brass, nickel-plated housing, operates on 10-60 VDC, and provides a 400 mA PNP normally closed output. The sensor includes two LEDs to indicate operating voltage and output state, meets IEC 60529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and operates within a temperature range of -25 to 70°C. It uses a 64-style 3-pin Pico connector with a 2 m cable and brass locknuts.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9982-4464 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9982-4464
Cylindrical Sensors 9982-4464
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9982-4464 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-4464
Proximity Sensors 9982-4464
ITBN-M12-S2.0-FL-106 0VDC

ITBN-M12-S2.0-FL-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-4464
Proximity Sensors 9982-4464
Proximity Sensors ITBN-M12-S2.0-FL-106 0VDC

Proximity Sensors ITBN-M12-S2.0-FL-1060VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9982-4464 9982-4464 9982-4464
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Block Sensors - 9809-0100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Cylindrical Sensors - AIS18F08AN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
2 suppliers
Cylindrical Sensors - AIS18F05RD024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
2 suppliers
Cylindrical Sensors - 9986-2300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers