The Altech 9984-2300 is a cylindrical inductive proximity sensor with a 18 mm diameter, flush mount design, and a sensing distance of 8 mm. It operates on 18-30 VDC with a maximum load current of 120 mA and a supply current of ≤10 mA. The sensor features NPN normally closed output, a voltage drop of ≤1.5 V, and a switching frequency of 500 Hz. It has IP67 and NEMA 1, 3, 4, 6, 12, 13 protection, a brass nickel-plated housing, and a temperature range of -25 to 70°C. A 2-meter cable is included.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S8.0-NF-183
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9984-2300 | 9984-2300 | 9984-2300 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3100 inch (7.87 mm) | ||
| Repeatability | 31.5 mils (800 µm) | ||
| Switching Frequency | 0.5000 kHz |