Altech Corp. Hardware 08317832065

Description
Inductive Sensor KJ20-Q40KB-DPU-V2
Request a Quote
Description
Inductive Sensor KJ20-Q40KB-DPU-V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08317832065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08317832065
Hardware 08317832065
Inductive Sensor KJ20-Q40KB-DPU-V2

Inductive Sensor KJ20-Q40KB-DPU-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317832065
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIEH-M12B-NS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers